The Dynatrol® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be achieved with this level control where other types of controls may fail to operate.
Versatile:
This level sensor operates successfully with consistent results on difficult process applications such as fine, low density powders or fluff.
No Adjustment Required:
All level switch components have been constructed for long operating life and require no field adjustments.
Simple Installation:
Simple installation is made in the tank side through a 3/4" half-coupling at the point of desired level detection.
Automation Products, Inc. | |
---|---|
Product Category | Level Sensors |
Product Number | CL-10 GS |
Product Name | GS Level Switch |
Device Classification | Sensor Only; Sensor System; Transmitter |
Media Type | Dry material (Bulk solids and powders) |
Level Measurement Type | Single Point or Multi-Point Level |
Output Options | AnalogVoltage |
Maximum Operating Pressure | 1000 psi (704 m H2O) |