The mechanical rotary paddle point level switch Soliswitch FTE20-FC11AF31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in areas at risk of dust explosion according to the latest standards and offers IP66 protection. With a shortable rope probe length of 78" (2,000 mm), it measures media from a density of 80 g/l. The Soliswitch FTE20-FC11AF31 rotary paddle point level switch with M20 x 1.5 cable entry and process connection 1 1/2" NPT is the perfect solution for level monitoring.
Automation24, Inc. | |
---|---|
Product Category | Level Sensors |
Product Name | Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-FC11AF31 |
Device Classification | Sensor System |
Measuring Range | 78.74 inch (2000 mm) |
Media Type | Dry material (Bulk solids and powders) |
Level Measurement Type | Single Point or Multi-Point Level |
Output Options | AnalogCurrent |