Honeywell International, Inc.
Pneumatic Actuator
MP918B1048
-
Honeywell International, Inc.
-
Honeywell International, Inc.
Description
LINEAR TYPE
DEEP DRAWN ALUMINUM BODY MATERIAL
29 PSI PRESSURE RATING
SPRING RANGE 5 TO 10 PSI
MP918B MODEL
Datasheet
Suppliers
LINEAR TYPE
DEEP DRAWN ALUMINUM BODY MATERIAL
29 PSI PRESSURE RATING
SPRING RANGE 5 TO 10 PSI
MP918B MODEL
- LINEAR TYPE
- DEEP DRAWN ALUMINUM BODY MATERIAL
- 29 PSI PRESSURE RATING
- SPRING RANGE 5 TO 10 PSI
- MP918B MODEL
Supplier's Site
Datasheet
LINEAR TYPE
DEEP DRAWN ALUMINUM BODY MATERIAL
29 PSI PRESSURE RATING
SPRING RANGE 5 TO 10 PSI
MP918B MODEL
- LINEAR TYPE
- DEEP DRAWN ALUMINUM BODY MATERIAL
- 29 PSI PRESSURE RATING
- SPRING RANGE 5 TO 10 PSI
- MP918B MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Pneumatic Valve Actuators |
Product Number
|
MP918B1048 |
Product Name
|
Pneumatic Actuator |
Valve Motion
|
Linear
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Torque
44.25 In-lbs (51.02 kg-cm)
AC Voltage
230 volts
DC Voltage
230 volts
View Details
Actuation Method
Manual
Valve Motion
Rotary
Operation
OnOff
View Details
Valve Motion
Rotary
Actuator Torque
73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion
90°
View Details