Honeywell International, Inc. Electric Actuator VU843A1004

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - VU843A1004 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
VU843A1004
Electric Actuator VU843A1004
50/60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 24 V VOLTAGE RATING 0.32 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 5 W POWER RATING 34 TO 125 DEG F OPERATING TEMPERATURE
  • 50/60 HZ FREQUENCY RATING
  • CSA (CANADA AND US) APPROVAL
  • VALVE APPLICATION
  • 24 V VOLTAGE RATING
  • 0.32 AMPERE CURRENT RATING
  • STAINLESS STEEL BODY MATERIAL
  • 5 W POWER RATING
  • 34 TO 125 DEG F OPERATING TEMPERATURE
Supplier's Site Datasheet
Electric Actuator - VU843A1004 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
VU843A1004
Electric Actuator VU843A1004
50/60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 24 V VOLTAGE RATING 0.32 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 5 W POWER RATING 34 TO 125 DEG F OPERATING TEMPERATURE
  • 50/60 HZ FREQUENCY RATING
  • CSA (CANADA AND US) APPROVAL
  • VALVE APPLICATION
  • 24 V VOLTAGE RATING
  • 0.32 AMPERE CURRENT RATING
  • STAINLESS STEEL BODY MATERIAL
  • 5 W POWER RATING
  • 34 TO 125 DEG F OPERATING TEMPERATURE
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Electric Valve Actuators
Product Number VU843A1004
Product Name Electric Actuator
AC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series 19 Fast Packs -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Operation OnOff
AC Voltage 95 to 265 volts
AC Phase Single
View Details
Compact Electric Actuator 1/2 inch – 2 inch Valves -  - Plast-O-Matic Valves, Inc.
Specs
Operation OnOff (optional feature); Modulating (optional feature)
View Details
24V AC/DC CSA Approved Explosion-Proof Metal On/Off Electric Actuator - EAX045-002 - Bonomi North America, Inc.
Specs
Operation OnOff; Modulating
AC Voltage 24 volts
DC Voltage 24 volts
View Details
Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Control Signal Input Voltage
View Details