Honeywell International, Inc.
Electric Actuator
VC8715AS1000
-
Honeywell International, Inc.
-
Honeywell International, Inc.
Datasheet
Suppliers
60 HZ FREQUENCY RATING
VALVE APPLICATION
24 V VOLTAGE RATING
BRONZE BODY MATERIAL
6 VA POWER RATING
32 TO 140 DEG F OPERATING TEMPERATURE
- 60 HZ FREQUENCY RATING
- VALVE APPLICATION
- 24 V VOLTAGE RATING
- BRONZE BODY MATERIAL
- 6 VA POWER RATING
- 32 TO 140 DEG F OPERATING TEMPERATURE
Supplier's Site
Datasheet
60 HZ FREQUENCY RATING
VALVE APPLICATION
24 V VOLTAGE RATING
BRONZE BODY MATERIAL
6 VA POWER RATING
32 TO 140 DEG F OPERATING TEMPERATURE
- 60 HZ FREQUENCY RATING
- VALVE APPLICATION
- 24 V VOLTAGE RATING
- BRONZE BODY MATERIAL
- 6 VA POWER RATING
- 32 TO 140 DEG F OPERATING TEMPERATURE
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Electric Valve Actuators |
Product Number
|
VC8715AS1000 |
Product Name
|
Electric Actuator |
AC Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Motion
Rotary
Operation
OnOff; Modulating (optional feature)
Control Signal Input
Milliampere (optional feature); Voltage (optional feature); Pressure
View Details
Valve Motion
Rotary
Operation
OnOff
Actuator Torque
442 to 26549 In-lbs (510 to 30612 kg-cm)
View Details
Actuation Time
6 seconds
AC Voltage
24 to 230 volts
Frequency
50 Hz; 60 Hz
View Details
Operation
Modulating
AC Voltage
95 to 265 volts
AC Phase
Single
View Details