Honeywell International, Inc. Electric Actuator ML7421B1023

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - ML7421B1023 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
ML7421B1023
Electric Actuator ML7421B1023
LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V, CSA APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 0 TO 20 MILLIAMPERE CURRENT RATING ABS PLASTIC BODY MATERIAL 12 VA POWER RATING 14 TO 122 DEG F OPERATING TEMPERATURE CLASS 1 INSULATION CLASS 0 TO 10 VDC OUTPUT SIGNAL 1 1/2 INCH LINEAR TRAVEL
  • LINEAR TYPE
  • 60 HZ FREQUENCY RATING
  • SYNCHRONOUS MOTOR OPERATION TYPE
  • UL 94-5V, CSA APPROVAL
  • VALVE APPLICATION
  • 24 VAC VOLTAGE RATING
  • IP54 ENCLOSURE
  • 0 TO 20 MILLIAMPERE CURRENT RATING
  • ABS PLASTIC BODY MATERIAL
  • 12 VA POWER RATING
  • 14 TO 122 DEG F OPERATING TEMPERATURE
  • CLASS 1 INSULATION CLASS
  • 0 TO 10 VDC OUTPUT SIGNAL
  • 1 1/2 INCH LINEAR TRAVEL
Supplier's Site Datasheet
Electric Actuator - ML7421B1023 - Honeywell International, Inc.
Morristown, NJ, USA
Electric Actuator
ML7421B1023
Electric Actuator ML7421B1023
LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V, CSA APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 0 TO 20 MILLIAMPERE CURRENT RATING ABS PLASTIC BODY MATERIAL 12 VA POWER RATING 14 TO 122 DEG F OPERATING TEMPERATURE CLASS 1 INSULATION CLASS 0 TO 10 VDC OUTPUT SIGNAL 1 1/2 INCH LINEAR TRAVEL
  • LINEAR TYPE
  • 60 HZ FREQUENCY RATING
  • SYNCHRONOUS MOTOR OPERATION TYPE
  • UL 94-5V, CSA APPROVAL
  • VALVE APPLICATION
  • 24 VAC VOLTAGE RATING
  • IP54 ENCLOSURE
  • 0 TO 20 MILLIAMPERE CURRENT RATING
  • ABS PLASTIC BODY MATERIAL
  • 12 VA POWER RATING
  • 14 TO 122 DEG F OPERATING TEMPERATURE
  • CLASS 1 INSULATION CLASS
  • 0 TO 10 VDC OUTPUT SIGNAL
  • 1 1/2 INCH LINEAR TRAVEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Electric Valve Actuators
Product Number ML7421B1023
Product Name Electric Actuator
Valve Motion Linear
Control Signal Input Voltage
Voltage Control Signal Input 0.0 to 10 volts
Stroke Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuators, Series 10 -  - Asahi/America, Inc.
Specs
AC Voltage 120 volts
AC Phase Single
Frequency 50 Hz; 60 Hz
View Details
2-Way Plastic On/Off Electric Valve Actuator - EBVC - Plast-O-Matic Valves, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Control Signal Input Voltage
View Details
110VAC CSA Approved Explosion-Proof Metal On/Off Electric Actuator - EAX080-003 - Bonomi North America, Inc.
Specs
Operation OnOff; Modulating
AC Voltage 110 volts
Enclosure NEMA 4X; NEMA 7; NEMA 9; NEMA 8
View Details
Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Control Signal Input Voltage
View Details