The ES75A and ES142 (24 VAC or 115 VAC) and the ES62A (24 VAC/VDC or 115 VAC) direct coupled two-position spring return electronic actuators are for control of building HVAC dampers or valves.
These actuators are used for the control of valves or dampers requiring up to 62 in-lb (7 N-m),75 in-lb (8.5 N-m) or 142 in-lb (16 N-m) of torque. They are designed for applications that require the valve or damper to return to its failsafe position.
Clark Solutions | |
---|---|
Product Category | Electric Valve Actuators |
Product Number | ES75A2 |
Product Name | Spring Return Electric Actuator |
Valve Motion | Rotary |
Operation | OnOff |
Failsafe | CloseNoPower |
Actuator Torque | 75 In-lbs (86.48 kg-cm) |
Full Range of Rotary Motion | 90° |