Valve Actuator,Spring Return,24 to 240V (UP),On/Off,SW
Belimo Americas | |
---|---|
Product Category | Electric Valve Actuators |
Product Number | NFBUP-S-X1 |
Product Name | Valve Actuator |
Valve Motion | Rotary |
Actuator Torque | 88.5 In-lbs (102 kg-cm) |
AC Voltage | 24 to 240 volts |