RS Components, Ltd. 9108535

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9108535 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of RS Pro Electric Actuators with the s.31 mini valve. Number of Ports Supported = 1 (Inlet), 1 (Outlet) Maximum Opening Time = 20s Maximum Closing Time = 25s Supply Voltage = 110 V ac Power Rating = 10W

A range of RS Pro Electric Actuators with the s.31 mini valve.
Number of Ports Supported = 1 (Inlet), 1 (Outlet)
Maximum Opening Time = 20s
Maximum Closing Time = 25s
Supply Voltage = 110 V ac
Power Rating = 10W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Valve Actuators
Product Number 9108535
AC Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 8125205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Torque 44.25 In-lbs (51.02 kg-cm)
AC Voltage 110 volts
DC Voltage 110 volts
View Details
 - 1215322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Torque 2124 In-lbs (2449 kg-cm)
Acting type Double Acting
Operating Pressure Range 29.01 to 116 psi (20.41 to 81.66 m H2O)
View Details
 - 1215343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Torque 4248 In-lbs (4898 kg-cm)
Acting type Single Acting
Operating Pressure Range 29.01 to 116 psi (20.41 to 81.66 m H2O)
View Details
 - 1215349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Torque 708 In-lbs (816 kg-cm)
Acting type Single Acting
Operating Pressure Range 29.01 to 116 psi (20.41 to 81.66 m H2O)
View Details