Dew point measurement in very dry environments
Designed to reliably measure low dew point - even down to below -80°C - the DMT152 is an ideal choice for the semiconductor industry as well as industrial applications, such as pure gasses, dryers, glove boxes, dry chambers, additive manufacturing and other applications where it is critical to control humidity with high accuracy.
Features • Compact and accurate • Vaisala DRYCAP® technology with a polymer sensor • Measures dew point down to -80°C (-112 °F) • Reduced maintenance costs due to long calibration interval • Withstands condensation • Traceable to national standards • Compatible with the Vaisala MI70 indicator, optional loop powered display, Nokeval 301
Key Benefits
• Convenient • Stable measurement enable long calibration intervals and reduced maintenance costs
• Optimal for very low humidity applications • The DRYCAP® Dewpoint Transmitter DMT152 was specifically designed to provide reliable and accurate low dew point measurements in OEM applications, even down to -80°C.
• Robust • Withstands demanding conditions such as the combination of low humidity and hot air
Vaisala | |
---|---|
Product Category | Hygrometers and Humidity Measurement Instruments |
Product Number | DMT152 |
Product Name | Dew Point Transmitter |
Technology | Vaisala DRYCAP® 180U Thin-film Capacitive Polymer Sensor; Capacitive |
Variables Measured | DewPoint |
Form Factor | Transmitter |
Dew Point Accuracy | 3.60 +/-F (2.00 +/-C) |