PCE Instruments / PCE Americas Inc. Relative Humidity Meter with Flow Hoods incl. ISO Calibration 5855304

Description
- Measures air flow velocity, volume flow, relative humidity, air temperature, dew point temperature and wet-bulb temperature - Air flow velocity range: 0.2 ... 30 m/s (39.4 ... 5905.5 fpm) - Accuracy: ±(1.5% of measured value + 0.3 m/s) when less than 20 m/s, ±(3% of measured value + 0.3 m/s) when more than 20 m/s - Resolution: 0.1 - Includes 2 x capture hoods (1 x round 210 mm / 8.3 in Ø, 1 x square 346 x 346 mm / 13.6 x 13.6 in) - 10 cm / 3.9 in Ø fan impeller - Easy-to-read backlit LCD - Display hold, average value, maximum value, minimum value, battery-saving automatic power off, low-battery indicator, and metric or imperial unit selection functions - incl. ISO Calibration Certificate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity Meter with Flow Hoods incl. ISO Calibration - 5855304 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, USA
Relative Humidity Meter with Flow Hoods incl. ISO Calibration
5855304
Relative Humidity Meter with Flow Hoods incl. ISO Calibration 5855304
- Measures air flow velocity, volume flow, relative humidity, air temperature, dew point temperature and wet-bulb temperature - Air flow velocity range: 0.2 ... 30 m/s (39.4 ... 5905.5 fpm) - Accuracy: ±(1.5% of measured value + 0.3 m/s) when less than 20 m/s, ±(3% of measured value + 0.3 m/s) when more than 20 m/s - Resolution: 0.1 - Includes 2 x capture hoods (1 x round 210 mm / 8.3 in Ø, 1 x square 346 x 346 mm / 13.6 x 13.6 in) - 10 cm / 3.9 in Ø fan impeller - Easy-to-read backlit LCD - Display hold, average value, maximum value, minimum value, battery-saving automatic power off, low-battery indicator, and metric or imperial unit selection functions - incl. ISO Calibration Certificate

- Measures air flow velocity, volume flow, relative humidity, air temperature, dew point temperature and wet-bulb temperature
- Air flow velocity range: 0.2 ... 30 m/s (39.4 ... 5905.5 fpm)
- Accuracy: ±(1.5% of measured value + 0.3 m/s) when less than 20 m/s, ±(3% of measured value + 0.3 m/s) when more than 20 m/s
- Resolution: 0.1
- Includes 2 x capture hoods (1 x round 210 mm / 8.3 in Ø, 1 x square 346 x 346 mm / 13.6 x 13.6 in)
- 10 cm / 3.9 in Ø fan impeller
- Easy-to-read backlit LCD
- Display hold, average value, maximum value, minimum value, battery-saving automatic power off, low-battery indicator, and metric or imperial unit selection functions
- incl. ISO Calibration Certificate

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number 5855304
Product Name Relative Humidity Meter with Flow Hoods incl. ISO Calibration
Variables Measured Relative Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Relative Humidity Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Temperature Sensor - PCE-P18-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
Air Humidity Meter - 5858891 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Datalogger; Battery Powered
Form Factor Meter
Operating Temp 32 to 122 F (0 to 50 C)
View Details