EE210 Outdoor is optimized for outdoor and meteorological applications. In addition to precise measurement of relative humidity and temperature, the sensor calculates additional parameters such as dew point, frost point or specific enthalpy.
With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity sensor element, the sensor can be used even in harsh environment.
The optional radiation shield HA010501 protects the sensor from solar radiation and precipitation. The natural ventilation ensures a short response time.
Typical Applications
E+E Elektronik | |
---|---|
Product Category | Hygrometers and Humidity Measurement Instruments |
Product Number | EE210 Outdoor |
Product Name | Humidity and Temperature Sensor for Outdoor and Meteorological Applications |
Variables Measured | Relative Humidity; Temperature |
Form Factor | Sensor; Instrument |
Relative Humidity Range | 0.0 to 100 % |