Mile-X Equipment, Inc. OTC 5018A Clutch Jack OTC5018A

Description
OTC clutch jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Handles 14" and 15-1/2" clutch assemblies weighing up to 250 lbs. Swivel casters provide easy maneuverability. Includes a 2" splined shaft with a 1-1/4" pilot to aid in alignment. 360º swivel head. Minimum height of 15" allows access below side faring. When raised, centerline of clutch will be 38-1/4" off floor. Floor space is 32-3/8" long by 24-1/2" at widest point. Optional Accessories: No. 516160 – Flywheel handling attachment for use on 5018 / 5018A only. Wt., 5 lbs., 11 oz. No. 515686 – Splined shaft, 1-3/4" dia. with 1-1/4" pilot. Wt., 5 lbs., 7 oz. No. 516159 – Splined shaft, 1-3/4" dia. with 1" pilot. Needed for clutch service on some Navistar 466 series engines. Wt., 5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Coldwater, OH, USA
OTC 5018A Clutch Jack
OTC5018A
OTC 5018A Clutch Jack OTC5018A
OTC clutch jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Handles 14" and 15-1/2" clutch assemblies weighing up to 250 lbs. Swivel casters provide easy maneuverability. Includes a 2" splined shaft with a 1-1/4" pilot to aid in alignment. 360º swivel head. Minimum height of 15" allows access below side faring. When raised, centerline of clutch will be 38-1/4" off floor. Floor space is 32-3/8" long by 24-1/2" at widest point. Optional Accessories: No. 516160 – Flywheel handling attachment for use on 5018 / 5018A only. Wt., 5 lbs., 11 oz. No. 515686 – Splined shaft, 1-3/4" dia. with 1-1/4" pilot. Wt., 5 lbs., 7 oz. No. 516159 – Splined shaft, 1-3/4" dia. with 1" pilot. Needed for clutch service on some Navistar 466 series engines. Wt., 5 lbs.

OTC clutch jack ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • Handles 14" and 15-1/2" clutch assemblies weighing up to 250 lbs. Swivel casters provide easy maneuverability. Includes a 2" splined shaft with a 1-1/4" pilot to aid in alignment.
  • 360º swivel head.
  • Minimum height of 15" allows access below side faring.
  • When raised, centerline of clutch will be 38-1/4" off floor.
  • Floor space is 32-3/8" long by 24-1/2" at widest point.

Optional Accessories:

No. 516160 – Flywheel handling attachment for use on 5018 / 5018A only. Wt., 5 lbs., 11 oz.

No. 515686 – Splined shaft, 1-3/4" dia. with 1-1/4" pilot. Wt., 5 lbs., 7 oz.

No. 516159 – Splined shaft, 1-3/4" dia. with 1" pilot. Needed for clutch service on some Navistar 466 series engines. Wt., 5 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Lifting Jacks
Product Number OTC5018A
Product Name OTC 5018A Clutch Jack
Unlock Full Specs
to access all available technical data

Similar Products

BETEX TOE Series Hydrualic Jacks - TB-TJ731300 - Quality Bearings & Components
Specs
Jack Type Toe
Actuation Hydraulic
Dimensions and Weight 47.3 kg
View Details
Screw Jacks & Lifting System - Z Series - DieQua Corporation
Specs
Jack Type Screw
Actuation Motor
Capacity 0.5000 to 100 tons (0.4536 to 90.72 metric tons)
View Details
 - 7938757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuation Hydraulic
Capacity 11.03 tons (10 metric tons)
Minimum Height 11.02 inch (280 mm)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details