DieQua Corporation Datasheets for Lifting Jacks

Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
Lifting Jacks: Learn more

Product Name Notes
Size: 10 kN Screw size standard: KGT 25×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 25.2kN KGT load rating static Co=Coa: 45.4kN Axial...
Size: 10 kN Screw size standard: KGT 25×25 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 20.7kN KGT load rating static Co=Coa: 37.3kN Axial...
Size: 10 kN Screw size standard: KGT 25×50 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 15.4kN KGT load rating static Co=Coa: 31.7kN Axial...
Size: 10 kN Screw size standard: KGT 25×50 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 19.2kN KGT load rating static Co=Coa: 37.3kN Axial...
Size: 10 kN Screw size standard: KGT 25×5 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 13.7kN KGT load rating static Co=Coa: 21.5kN Axial...
Size: 10 kN Screw size standard: TR 20×4 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: Aluminium, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 100 kN Screw size standard: KGT 50×10 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 122.4kN KGT load rating static Co=Coa: 248.6kN Axial...
Size: 100 kN Screw size standard: KGT 50×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 122.4kN KGT load rating static Co=Coa: 248.6kN Axial...
Size: 100 kN Screw size standard: KGT 50×20 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 114.9kN KGT load rating static Co=Coa: 237.6kN Axial...
Size: 100 kN Screw size standard: KGT 50×20 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 127.3kN KGT load rating static Co=Coa: 270.3kN Axial...
Size: 100 kN Screw size standard: KGT 50×20 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 127.3kN KGT load rating static Co=Coa: 270.3kN Axial...
Size: 100 kN Screw size standard: KGT 50×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 110.7kN KGT load rating static Co=Coa: 273.9kN Axial...
Size: 100 kN Screw size standard: KGT 50×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 84.7kN KGT load rating static Co=Coa: 143.1kN Axial...
Size: 100 kN Screw size standard: KGT 50×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 84.7kN KGT load rating static Co=Coa: 165kN Axial...
Size: 100 kN Screw size standard: KGT 50×40 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 84.7kN KGT load rating static Co=Coa: 143.1kN Axial...
Size: 100 kN Screw size standard: KGT 50×50 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 108.5kN KGT load rating static Co=Coa: 269.6kN Axial...
Size: 100 kN Screw size standard: KGT 50×50 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 84.7kN KGT load rating static Co=Coa: 143.1kN Axial...
Size: 100 kN Screw size standard: KGT 50×50 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 84.7kN KGT load rating static Co=Coa: 143.1kN Axial...
Size: 100 kN Screw size standard: TR 55×9 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 100 kN Screw size standard: TR 55×9 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 1000 kN Screw size standard: KGT 160×25 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 884.7kN KGT load rating static Co=Coa: 4,068kN Axial...
Size: 1000 kN Screw size standard: KGT 160×40 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 1,069.9kN KGT load rating static Co=Coa: 3,016kN Axial...
Size: 1000 kN Screw size standard: KGT 160×60 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 663kN KGT load rating static Co=Coa: 1,923kN Axial...
Size: 1000 kN Screw size standard: KGT 160×80 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 499.1kN KGT load rating static Co=Coa: 1,282kN Axial...
Size: 1000 kN Screw size standard: TR 160×20 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 150 kN Screw size standard: KGT 63×10 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 150.2kN KGT load rating static Co=Coa: 598.4kN Axial...
Size: 150 kN Screw size standard: KGT 63×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 150.2kN KGT load rating static Co=Coa: 598.4kN Axial...
Size: 150 kN Screw size standard: KGT 63×20 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 173.5kN KGT load rating static Co=Coa: 346.2kN Axial...
Size: 150 kN Screw size standard: KGT 63×20 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 173.5kN KGT load rating static Co=Coa: 346.2kN Axial...
Size: 150 kN Screw size standard: KGT 63×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 96.6kN KGT load rating static Co=Coa: 205.1kN Axial...
Size: 150 kN Screw size standard: KGT 63×40 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 96.6kN KGT load rating static Co=Coa: 205.1kN Axial...
Size: 150 kN Screw size standard: KGT 63×60 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 59.5kN KGT load rating static Co=Coa: 102.1kN Axial...
Size: 150 kN Screw size standard: KGT 63×60 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 59.5kN KGT load rating static Co=Coa: 102.5kN Axial...
Size: 150 kN Screw size standard: KGT 63×60 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 59.5kN KGT load rating static Co=Coa: 102.5kN Axial...
Size: 150 kN Screw size standard: TR 60×9 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 150 kN Screw size standard: TR 60×9 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 2.5 kN Screw size standard: KGT 16×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 11.1kN KGT load rating static Co=Coa: 12.9kN Axial...
Size: 2.5 kN Screw size standard: KGT 16×5 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 10.1kN KGT load rating static Co=Coa: 12kN Axial...
Size: 2.5 kN Screw size standard: TR 16×4 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: Aluminium, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 200 kN Screw size standard: KGT 80×10 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 193kN KGT load rating static Co=Coa: 993.4kN Axial...
Size: 200 kN Screw size standard: KGT 80×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 193kN KGT load rating static Co=Coa: 993.4kN Axial...
Size: 200 kN Screw size standard: KGT 80×20 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 359.2kN KGT load rating static Co=Coa: 942.5kN Axial...
Size: 200 kN Screw size standard: KGT 80×20 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 359.2kN KGT load rating static Co=Coa: 942.5kN Axial...
Size: 200 kN Screw size standard: KGT 80×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 251.2kN KGT load rating static Co=Coa: 565.5kN Axial...
Size: 200 kN Screw size standard: KGT 80×40 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 251.2kN KGT load rating static Co=Coa: 565.5kN Axial...
Size: 200 kN Screw size standard: KGT 80×60 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 189.1kN KGT load rating static Co=Coa: 377kN Axial...
Size: 200 kN Screw size standard: KGT 80×60 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 189.1kN KGT load rating static Co=Coa: 377kN Axial...
Size: 200 kN Screw size standard: TR 70×12 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 200 kN Screw size standard: TR 70×12 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 25 kN Screw size standard: KGT 32×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 25.2kN KGT load rating static Co=Coa: 45.4kN Axial...
Size: 25 kN Screw size standard: KGT 32×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 30.8kN KGT load rating static Co=Coa: 45.6kN Axial...
Size: 25 kN Screw size standard: KGT 32×20 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 32.9kN KGT load rating static Co=Coa: 47.1kN Axial...
Size: 25 kN Screw size standard: KGT 32×40 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 14.9kN KGT load rating static Co=Coa: 32.4kN Axial...
Size: 25 kN Screw size standard: KGT 32×40 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 18.3kN KGT load rating static Co=Coa: 37.3kN Axial...
Size: 25 kN Screw size standard: KGT 32×5 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 24.8kN KGT load rating static Co=Coa: 49.7kN Axial...
Size: 25 kN Screw size standard: TR 30×6 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: Aluminium, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 250 kN Screw size standard: KGT 80×10 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 193.2kN KGT load rating static Co=Coa: 645kN Axial...
Size: 250 kN Screw size standard: KGT 80×20 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 463.5kN KGT load rating static Co=Coa: 1,163.7kN Axial...
Size: 250 kN Screw size standard: KGT 80×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 283.5kN KGT load rating static Co=Coa: 902kN Axial...
Size: 250 kN Screw size standard: KGT 80×60 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 193.6kN KGT load rating static Co=Coa: 582.5kN Axial...
Size: 250 kN Screw size standard: TR 80×16 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 35 kN Screw size standard: KGT 40×10 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 46.1kN KGT load rating static Co=Coa: 71.3kN Axial...
Size: 35 kN Screw size standard: KGT 40×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 46.1kN KGT load rating static Co=Coa: 71.3kN Axial...
Size: 35 kN Screw size standard: KGT 40×20 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 44kN KGT load rating static Co=Coa: 80.4kN Axial...
Size: 35 kN Screw size standard: KGT 40×20 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 44kN KGT load rating static Co=Coa: 80.4kN Axial...
Size: 35 kN Screw size standard: KGT 40×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 35kN KGT load rating static Co=Coa: 101.9kN Axial...
Size: 35 kN Screw size standard: KGT 40×40 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 39.5kN KGT load rating static Co=Coa: 102.1kN Axial...
Size: 35 kN Screw size standard: KGT 40×5 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 27.5kN KGT load rating static Co=Coa: 63.6kN Axial...
Size: 35 kN Screw size standard: KGT 40×5 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 27.5kN KGT load rating static Co=Coa: 63.6kN Axial...
Size: 35 kN Screw size standard: TR 40×7 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 35 kN Screw size standard: TR 40×7 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 350 kN Screw size standard: KGT 100×20 Nominal speed: 1500 rpm Max. drive shaft speed: 1500 rpm KGT load rating dynamic: 473.5kN KGT load rating static Co=Coa: 1,422.28kN Axial...
Size: 350 kN Screw size standard: KGT 100×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1500 rpm KGT load rating dynamic: 281.3kN KGT load rating static Co=Coa: 759.6kN Axial...
Size: 350 kN Screw size standard: KGT 100×60 Nominal speed: 1500 rpm Max. drive shaft speed: 1500 rpm KGT load rating dynamic: 209.9kN KGT load rating static Co=Coa: 752.6kN Axial...
Size: 350 kN Screw size standard: KGT 100×80 Nominal speed: 1500 rpm Max. drive shaft speed: 1500 rpm KGT load rating dynamic: 206.4kN KGT load rating static Co=Coa: 742.9kN Axial...
Size: 350 kN Screw size standard: TR 100×16 Nominal speed: 1500 rpm Max. drive shaft speed: 1500 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 350 kN Screw size standard: TR 100×16 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 5 kN Screw size standard: KGT 16×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 11.1kN KGT load rating static Co=Coa: 12.9kN Axial...
Size: 5 kN Screw size standard: KGT 16×5 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 10.1kN KGT load rating static Co=Coa: 12kN Axial...
Size: 5 kN Screw size standard: TR 18×4 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: Aluminium, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 50 kN Screw size standard: KGT 40×10 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 46.1kN KGT load rating static Co=Coa: 71.3kN Axial...
Size: 50 kN Screw size standard: KGT 40×10 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 46.1kN KGT load rating static Co=Coa: 71.3kN Axial...
Size: 50 kN Screw size standard: KGT 40×20 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 44kN KGT load rating static Co=Coa: 80.4kN Axial...
Size: 50 kN Screw size standard: KGT 40×20 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 44kN KGT load rating static Co=Coa: 80.4kN Axial...
Size: 50 kN Screw size standard: KGT 40×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 35kN KGT load rating static Co=Coa: 101.9kN Axial...
Size: 50 kN Screw size standard: KGT 40×40 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 39.5kN KGT load rating static Co=Coa: 102.1kN Axial...
Size: 50 kN Screw size standard: KGT 40×40 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 39.5kN KGT load rating static Co=Coa: 102.1kN Axial...
Size: 50 kN Screw size standard: KGT 40×5 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm KGT load rating dynamic: 27.5kN KGT load rating static Co=Coa: 63.6kN Axial...
Size: 50 kN Screw size standard: KGT 40×5 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm KGT load rating dynamic: 27.5kN KGT load rating static Co=Coa: 63.6kN Axial...
Size: 50 kN Screw size standard: TR 40×7 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 50 kN Screw size standard: TR 40×7 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 50 kN Screw size standard: TR 50×8 Nominal speed: 1500 rpm Max. drive shaft speed: 1800 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 50 kN Screw size standard: TR 50×8 Nominal speed: 1500 rpm Max. drive shaft speed: 3000 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 500 kN Screw size standard: KGT 125×25 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 575.1kN KGT load rating static Co=Coa: 1,863kN Axial...
Size: 500 kN Screw size standard: KGT 125×40 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 402.2kN KGT load rating static Co=Coa: 1,117kN Axial...
Size: 500 kN Screw size standard: KGT 125×60 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 302.8kN KGT load rating static Co=Coa: 745.3kN Axial...
Size: 500 kN Screw size standard: KGT 125×80 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 218.7kN KGT load rating static Co=Coa: 630.5kN Axial...
Size: 500 kN Screw size standard: TR 120×16 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...
Size: 750 kN Screw size standard: KGT 140×25 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 774.3kN KGT load rating static Co=Coa: 3,082kN Axial...
Size: 750 kN Screw size standard: KGT 140×40 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 754kN KGT load rating static Co=Coa: 2,100kN Axial...
Size: 750 kN Screw size standard: KGT 140×60 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 616.7kN KGT load rating static Co=Coa: 1,575kN Axial...
Size: 750 kN Screw size standard: KGT 140×80 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm KGT load rating dynamic: 464.3kN KGT load rating static Co=Coa: 1,048kN Axial...
Size: 750 kN Screw size standard: TR 140×20 Nominal speed: 1000 rpm Max. drive shaft speed: 1000 rpm Housing material: GGG-50, corrosion-resistant Worm shaft: Steel, case-hardened, ground Weight of screw...