Transmotec WD Series Worm Gear DC Motors 25W-500W WHD80175 Series

Datasheet

Suppliers

Company
Product
Description
Supplier Links
WD Series Worm Gear DC Motors 25W-500W - WHD80175 Series - Transmotec
Stockholm, Sweden
WD Series Worm Gear DC Motors 25W-500W
WHD80175 Series
WD Series Worm Gear DC Motors 25W-500W WHD80175 Series
Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome

Brush dc motors with robust design, metal gears and closed motor body.
Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome.

Product features

• Robust design, closed motor body
• Ball bearings
• Gearbox combinations
• Encoder options
• Brake options
• Customizations are welcome

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Gearmotors
Product Number WHD80175 Series
Product Name WD Series Worm Gear DC Motors 25W-500W
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.2895 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 57BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B2950NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Brushless DC (BLDC) Motor - RapidPower™ RP17 - ElectroCraft
Specs
Motor Type DC Motor
DC Voltage Range 60.0 VDC
Torque Constant 31.1 in-oz/amp (220 mN-m/amp)
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details