Crouzet 82 334 5-INV-1/20 RPM

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1812517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of single-directional (clockwise or anticlockwise) synchronous geared motors. These geared motors have a non-return system to prevent problems occurring when stopping. Output Speed = 1/20 rpm Supply Voltage = 230 V ac AC Motor Type = Synchronous Power Rating = 3 W Rotation = Anti Clockwise Maximum Output Torque = 0.5 Nm Shaft Diameter = 4mm Length = 41.65mm Width = 55.5mm Depth = 65.9mm

Range of single-directional (clockwise or anticlockwise) synchronous geared motors. These geared motors have a non-return system to prevent problems occurring when stopping.
Output Speed = 1/20 rpm
Supply Voltage = 230 V ac
AC Motor Type = Synchronous
Power Rating = 3 W
Rotation = Anti Clockwise
Maximum Output Torque = 0.5 Nm
Shaft Diameter = 4mm
Length = 41.65mm
Width = 55.5mm
Depth = 65.9mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1812517
Motor Type AC Motor
AC Construction Synchronous
AC Voltage & Frequency 230 V ac; 208-230/240V 60Hz
Output Power 0.0040 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor With Gearhead - BD-307041 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Commutation Brushless
DC Construction Permanent Magnet; Coreless / Slotless
Standard DC Voltage 24V
View Details
PMDC Planetary Gearmotor - Hansen Series 121-9 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Sigma-7 Servo Gear Motor - S7G - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Bevel Reducer - K Series - DieQua Corporation
Specs
Output Power 0.1250 to 75 HP
Continuous Torque 885.0 to 175000.0 In-lbs (1020 to 201786 kg-cm)
Gear Type Bevel
View Details