Copal Electronics LC22G Series DC geared motors fitted with high torque and lower speed rotation.
Bi-directional application. Resin gears for quiet operation. Sleeve bearings. Metal casing. RoHS compliant
Output Speed = 20.4 rpm
Supply Voltage = 12 V dc
Maximum Output Torque = 24.5 mNm
Shaft Diameter = 3mm
Width = 22 (Dia.)mm
Depth = 65.9mm
Dimensions = 22 (Dia.) x 65.9 mm
Current Rating = 60 mA
Shaft Angle = Straight
Series = LC22G
RS Components, Ltd. | |
---|---|
Product Category | Gearmotors |
Product Number | 9211420 |
Motor Type | DC Motor |
Standard DC Voltage | 12V |
DC Voltage Range | 12.0 VDC |
Continuous Current | 0.0600 amps |
Continuous Torque | 0.2 In-lbs (0.2500 kg-cm) |