Trident Engineering, Limited 0380-0050

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2588316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed for applications such as vending machines, magnetic card readers, printer mechanisms, actuators and all types of coin control systems. Fitted with an all metal gearhead with sintered iron gears running on hardened steel shafts. The output shaft runs in sintered bronze bearings. Five pole armature with VDR suppression Output Speed = 75 rpm Supply Voltage = 24 V dc Maximum Output Torque = 200 mNm Shaft Diameter = 5mm Gearhead Type = Spur Length = 57.8mm Width = 27.7mm Core Construction = Iron Core

Designed for applications such as vending machines, magnetic card readers, printer mechanisms, actuators and all types of coin control systems. Fitted with an all metal gearhead with sintered iron gears running on hardened steel shafts. The output shaft runs in sintered bronze bearings. Five pole armature with VDR suppression
Output Speed = 75 rpm
Supply Voltage = 24 V dc
Maximum Output Torque = 200 mNm
Shaft Diameter = 5mm
Gearhead Type = Spur
Length = 57.8mm
Width = 27.7mm
Core Construction = Iron Core

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 2588316
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 1.8 In-lbs (2.04 kg-cm)
Gear Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 86BSA Series (8 Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Coreless Motor/Vibrating Series - VL0510N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1300 amps
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
22DCTAthlonix - Precious Metal Brush DC Motor - 22DCT 32P2 209E 14 - Portescap
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details