Groschopp, Inc. Groschopp Parallel Shaft DC Gearmotors 50520

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft DC Gearmotors - 50520 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft DC Gearmotors
50520
Groschopp Parallel Shaft DC Gearmotors 50520
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 50520
Product Name Groschopp Parallel Shaft DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0625 HP
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-7 Servo Gear Motor - S7A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Parallel Shaft Gearmotor and Speed Reducer - F Series - DieQua Corporation
Specs
Output Power 0.1250 to 75 HP
Continuous Torque 13000.0 to 124000.0 In-lbs (14990 to 142980 kg-cm)
Gearbox Ratio 6 to 18000 : 1
View Details
D.C. Gearmotors (inch) - A 3Z16-0250A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details