Groschopp, Inc. Groschopp Planetary Brushless DC Gearmotors 85001

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Brushless DC Gearmotors - 85001 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
85001
Groschopp Planetary Brushless DC Gearmotors 85001
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85001
Product Name Groschopp Planetary Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor With Gearhead - BD-307001 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Commutation Brushless
DC Construction Permanent Magnet; Coreless / Slotless
Standard DC Voltage 24V
View Details
DC Brushed Servo PMDC Motor - DirectPower™ Plus DPP240 - ElectroCraft
Specs
Commutation Brush
DC Construction Disc Armature
DC Voltage Range 60.0 VDC
View Details
Sigma-7 Servo Gear Motor - S7J - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Worm Gearmotor and Speed Reducer - S Series - DieQua Corporation
Specs
Output Power 0.1667 to 10 HP
Continuous Torque 265.0 to 12500.0 In-lbs (306 to 14413 kg-cm)
Gear Type Worm
View Details