Crouzet Motors - AC, DC 80835006

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2243619 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of compact, powerful and robust dc. geared motors. Extremely quiet, making them ideal for applications where silent running is required. 65mm square gearbox is all metal construction . The motors have integrated front bearings and a helical gearbox Output Speed = 14.7 rpm Supply Voltage = 24 V dc Maximum Output Torque = 5 Nm DC Motor Type = Brushed Shaft Diameter = 8mm Power Rating = 27 W Gearhead Type = Spur Length = 65.1mm Width = 65.1mm Depth = 142.5mm

A range of compact, powerful and robust dc. geared motors. Extremely quiet, making them ideal for applications where silent running is required. 65mm square gearbox is all metal construction . The motors have integrated front bearings and a helical gearbox
Output Speed = 14.7 rpm
Supply Voltage = 24 V dc
Maximum Output Torque = 5 Nm
DC Motor Type = Brushed
Shaft Diameter = 8mm
Power Rating = 27 W
Gearhead Type = Spur
Length = 65.1mm
Width = 65.1mm
Depth = 142.5mm

Supplier's Site
Motors - AC, DC - 966-1863-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1863-ND
Motors - AC, DC 966-1863-ND
Brushed DC Motor Gearmotor 14.7 RPM 33W 24VDC

Brushed DC Motor Gearmotor 14.7 RPM 33W 24VDC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Gearmotors Gearmotors
Product Number 2243619 966-1863-ND
Product Name Motors - AC, DC
Motor Type DC Motor DC Motor
Commutation Brush Brush
Standard DC Voltage 24V 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Output Power 0.0362 HP 0.0442 HP
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPP24 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Brushed DC Motor - 40ZYT Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
View Details
Sigma-7 Servo Gear Motor - S7P - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Gear Type Planetary
Gearbox Ratio 3 to 50 : 1
Shaft Orientation In-line; Single-ended
View Details
Helical Inline Servo Reducer - H Series - DieQua Corporation
Specs
Output Power 0.1667 to 75 HP
Continuous Torque 235.0 to 124000.0 In-lbs (271 to 142980 kg-cm)
Gearbox Ratio 0.8000 to 8600 : 1
View Details