Bison Series DC Parallel shaft gearmotor.
Gearhead Specifications | |
Housing: | Precision machined die cast aluminum. |
Lubrication: | Lifetime oil bath, sealed and gasketed. |
Shafts: | Hardened steel. |
Mounting: | Face (any angle) or optional footplate. |
Gearing: | 1st stage helical metal, balance spur metal. |
Bearings: | Needle bearings on output. |
Motor Specifications | |
Motor Type: | Permanent Magnet |
Rotation: | Reversible. |
Insulation: | Class B -minimum |
Finish: | Powder-coat gloss black. |
Enclosure: | TENV. |
Brushes: | Replaceable |
Optional Features / Accessories | |
• Footplate | |
• Junction-Box | |
• Shaft Mount Encoder |
Bison Gear and Engineering | |
---|---|
Product Category | Gearmotors |
Product Number | 011-190-0007 |
Product Name | DC Parallel Shaft Gearmotor 100 Series PMDC 90 or 130V |
Motor Type | DC Motor |
Commutation | Brush |
DC Construction | Permanent Magnet |
Standard DC Voltage | 90V |
DC Voltage Range | 90.0 to 130.0 VDC |