Bison Series DC right angle gearmotor.
Gearhead Specifications | |
Housing: | Precision machined die cast aluminum. |
Shafts: | Hardened steel. |
Gearing: | Hardened Steel worm. Forged bronze gear. |
Lubrication: | Lifetime oil bath, sealed and gasketed. |
Mounting: | Base (any angle) |
Bearings: | Ball and Needle Bearings |
Motor Specifications | |
Motor Type: | Permanent Magnet |
Insulation: | Class F |
Bearings: | Ball |
Enclosure: | TENV. |
Speed: | Variable with appropriate control. (1.37 form factor max.) |
Rotation: | Reversible. |
Finish: | Powder-coat gloss black. |
Brushes: | Replaceable |
Optional Features / Accessories | |
• Shaft Mount Encoder | |
• Mounting Base | |
• Accessory Shaft |
Bison Gear and Engineering | |
---|---|
Product Category | Gearmotors |
Product Number | 021-746-9320 |
Product Name | DC Right Angle Gearmotor 746 Series PMDC 90V |
Motor Type | DC Motor |
Commutation | Brush |
DC Construction | Permanent Magnet |
Continuous Current | 0.7700 amps |
Continuous Torque | 30.0 In-lbs (34.59 kg-cm) |