The new right-angle design PowerSTAR™ gearmotor combines the latest technology in hypoid gearing with Bison’s long-established reputation of providing best-in-class power transmission solutions under our Robusticity® design philosophy. PowerSTAR features hypoid gearing manufactured using technology exclusive to Bison to offer several operational advantages; including higher torque capability, quieter operation and unmatched energy efficiency.
Bison Gear and Engineering | |
---|---|
Product Category | Gearmotors |
Product Number | 026-725A0240 |
Product Name | PowerSTAR AC Gearmotor 725 Series |
Motor Type | AC Motor |
AC Voltage & Frequency | 120V/60Hz |
Phase | Single-phase |
Continuous Current | 1.8 amps |
Continuous Torque | 900.0 In-lbs (1038 kg-cm) |