Bison Series Hollow shaft gearmotor.
Gearhead Specifications | |
Housing: | Precision machined die cast aluminum. |
Lubrication: | Grease Filled, sealed and gasketed. |
Shafts: | Hardened Steel. |
Mounting: | All position mounting. |
Gearing: | AGMA class 9 heat treated steel. 1st stage helical metal, balance spur metal. |
Bearings: | Needle and ball bearings. |
Motor Specifications | |
Motor Type: | Permenant Magnet. |
Rotation: | Reversible. |
Insulation: | Class F. |
Finish: | Powder-coat gloss black. |
Enclosure: | TENV. |
Bearings: | Shielded ball bearings. |
Brushes: | Replaceable. |
Speed: | Variable with appropriate control. (1.37 form factor max.) |
Features | |
• Rear tapped hole for encoder mount. | |
Optional Features / Accessories | |
• Junction-Box. | |
• Shaft Mount Encoder. | |
• Accessory Shaft. |
Bison Gear and Engineering | |
---|---|
Product Category | Gearmotors |
Product Number | 011-562-2028 |
Product Name | Hollow Shaft Gearmotor 562 Series 90VDC |
Motor Type | DC Motor |
Commutation | Brush |
DC Construction | Permanent Magnet |
Standard DC Voltage | 90V |
DC Voltage Range | 90.0 VDC |