U.S. Tsubaki Power Transmission, LLC Agriculture Attachment Chain MR52 2L SK-1

Description
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Agriculture Attachment Chain - MR52 2L SK-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Agriculture Attachment Chain
MR52 2L SK-1
Agriculture Attachment Chain MR52 2L SK-1
U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain. Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

U.S. Tsubaki Agriculture Attachment chain is designed specifically for farm equipment. These attachments are built with the same high quality carbon steel as U.S. Tsubaki long-lasting drive chain.
Agriculture Attachment chain is manufactured to industry specifications on a made-to-order basis. Additional attachment styles are available. Please contact U.S. Tsubaki for information on the special attachments.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number MR52 2L SK-1
Product Name Agriculture Attachment Chain
Chain Class / Application Agricultural Chain
Unlock Full Specs
to access all available technical data

Similar Products

RS-HT Series Chains - 160HTRB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 160 (2")
Chain Pitch 2 inch (50.8 mm)
Tensile Strength 71600 lbs (32472 kg)
View Details
Single Pitch Plastic Outboard Roller Conveyor LAMBDA® - 40LPSC1LT - U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Chain Width 0.3120 inch (7.92 mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
RS Roller Stainless Steel Chains - 100SSRB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Material Stainless Steel
ANSI Pitch 100 (1 1/4")
Chain Pitch 1.25 inch (31.75 mm)
View Details
Nickel-Plated Double Strand Drive Lambda® Chains - 140-2NPLAMCB - U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Chain Width 0.9740 inch (24.74 mm)
Chain Pitch 1.75 inch (44.45 mm)
View Details