Balluff, Inc. BMF 305K-PS-C-2-S49-00,2

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4104780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Solenoid switch for pneumatic cylinders. One for all: These sensors let you identify the piston position of pneumatic cylinders through the cylinder wall. Wear and contact-free. Holding brackets / slot nuts available for all commonly available cylinders. Reduced storage - only 1 sensor for different cylinders. Electronic switch. Bounce-free switching, no multiple switch points. M8 and M12 plug connectors. Automotive approved. Protection class IP67. Operating voltage 10 → 30 Vdc. 3-cable, PNP, NO Output Type = PNP Supply Voltage = 10 - 30 V Terminal Type = Wire Lead Maximum DC Voltage = 24V Length = 33.5mm Width = 10.5mm Depth = 6.5mm Dimensions = 33.5 x 10.5 x 6.5 mm Maximum Operating Temperature = +70°C Housing Material = Liquid Crystal Polymer

Solenoid switch for pneumatic cylinders. One for all: These sensors let you identify the piston position of pneumatic cylinders through the cylinder wall. Wear and contact-free. Holding brackets / slot nuts available for all commonly available cylinders. Reduced storage - only 1 sensor for different cylinders.
Electronic switch. Bounce-free switching, no multiple switch points. M8 and M12 plug connectors. Automotive approved. Protection class IP67. Operating voltage 10 → 30 Vdc. 3-cable, PNP, NO
Output Type = PNP
Supply Voltage = 10 - 30 V
Terminal Type = Wire Lead
Maximum DC Voltage = 24V
Length = 33.5mm
Width = 10.5mm
Depth = 6.5mm
Dimensions = 33.5 x 10.5 x 6.5 mm
Maximum Operating Temperature = +70°C
Housing Material = Liquid Crystal Polymer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Position Sensors
Product Number 4104780
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Enclosed Optical Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Displacement Transducer - S-Series - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0984 to 11.81 inch (2.5 to 300 mm)
Linearity 0.2000 ±% Full Scale
View Details
Mechanically adjusted background suppression sensors - IMS.PE.E3ZMBGS - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 11.81 inch (300 mm)
View Details
Measuring Wheel Incremental Encoders -  - SICK
Specs
Sensor Technology Linear Encoder; Linear Potentiometer
View Details