Linear travel sensor in potentiometric technology for industrial use. Improved service life of resistance track by doubled mounting of the slider. Mechanical support with terminal blocks, self-aligning ball joints. No change to the electrical signal outside of the theoretical electrical use area. Output terminal via 3-pin shielded cable, length 1 m
Stroke = 100mm
Supply Voltage = 60 V
Housing Material = Anodised Aluminium Nylon 66
IP Rating = IP60
Overall Width = 343mm
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +100°C
RS Components, Ltd. | |
---|---|
Product Category | Linear Position Sensors |
Product Number | 3908042 |
Measurement Range | 3.94 inch (100 mm) |