Allegro MicroSystems Inc. Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems A1393SEHLT-T

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems - 12M6817 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems
12M6817
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems 12M6817
HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hall Effect Sensor, -20 To 85Deg C; Hall Effect Type Allegro Microsystems - 94AC7436 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, -20 To 85Deg C; Hall Effect Type Allegro Microsystems
94AC7436
Hall Effect Sensor, -20 To 85Deg C; Hall Effect Type Allegro Microsystems 94AC7436
HALL EFFECT SENSOR, -20 TO 85DEG C; Hall Effect Type:Linear, Ratiometric; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

HALL EFFECT SENSOR, -20 TO 85DEG C; Hall Effect Type:Linear, Ratiometric; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 12M6817
Product Name Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Submersible LVDT Displacement Transducer - ACW 2000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Hall - Seat Belt Buckle Sensing Series - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Rod Series with Return Spring - LS1 Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 0.3937 inch (25 to 10 mm)
Output Voltage; Current
View Details
Linear Encoders (Open Tape Systems) -  - IntelLiDrives, Inc.
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 1181 inch (30000 mm)
View Details