±135Gs ±120Gs SOT-23-3L Hall Sensor ROHS
SENSOR, HALL EFFECT, OMNIPOLAR, SOT-23
HALL EFFECT SENSOR OMNIPOLAR SOT23-3, FULL REEL; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
HALL EFFECT SENSOR OMNIPOLAR SOT23-3; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
Product Number | SS351AT | 384-SS351AT | 28X3936 |
Product Name | Sensors >> Hall Sensor | SENSOR, HALL EFFECT, OMNIPOLAR, SOT-23 | Hall Effect Sensor Omnipolar Sot23-3, Full Reel; Hall Effect Type Honeywell |
Sensor Technology | Hall Effect Position Sensor | Hall Effect Position Sensor | Hall Effect Position Sensor |