TE Connectivity Angular Position Sensors - Hollow Shaft Resolvers 2360964-1

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Angular Position Sensors - Hollow Shaft Resolvers - 2360964-1 - TE Connectivity
Berwyn, PA, United States
Angular Position Sensors - Hollow Shaft Resolvers
2360964-1
Angular Position Sensors - Hollow Shaft Resolvers 2360964-1
Configuration Features Pole Pairs : 1 Resolver Size : 21 Other Angular Error (MINUTES) : 20

Configuration Features


  • Pole Pairs : 1
  • Resolver Size : 21

Other


  • Angular Error (MINUTES) : 20
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 2360964-1
Product Name Angular Position Sensors - Hollow Shaft Resolvers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Actuated Position Sensors - SP3-12 - TE Connectivity
Specs
Sensor Technology String Potentiomenter
Measurement Range 12.5 inch (317 mm)
Accuracy 0.2500 %
View Details
3 suppliers
Linear Position Sensors - LVDT/LVIT - 10204359-00 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2000 inch (5.08 mm)
Linearity 0.2500 ±% Full Scale
View Details
Cable Actuated Position Sensors - 04-1006-1451 - TE Connectivity
Specs
Measurement Range 60 inch (1524 mm)
Accuracy 0.2500 %
Operating Temperature -40 to 199 F (-40 to 93 C)
View Details
Linear Position Sensors - LVDT/LVIT - J05562055-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 3 inch (76.2 mm)
Linearity 0.2500 ±% Full Scale
View Details
2 suppliers