HALL EFFECT SENSOR, 4-26.5V, SIP-4; Hall Effect Type:-; Output Current:30mA; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:26.5V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Linear Position Sensors |
Product Number | 39X7745 |
Product Name | Hall Effect Sensor, 4-26.5V, Sip-4; Hall Effect Type Allegro Microsystems |
Sensor Technology | Hall Effect Position Sensor |