The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as an analog current output, a digital RS422 interface provides distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | optoNCDT ILD1220-50 |
| Product Name | High precision laser sensors in miniature design |
| Sensor Technology | Optical Triangulation Position Sensor |
| Body Shape | Rectangular |
| Measurement Range | 1.97 inch (50 mm) |
| Linearity | 0.1000 ±% Full Scale |
| Repeatability | 0.1969 mils (5 µm) |