Inductive sensor; M18 x 1 / L = 80 mm; Sensing range 5 mm flush mountable; normally closed; DC; PNP; 10 m PVC-Cable; IP 67; 3-wire; Ambient temperature -25...80 °C; Switching frequency 500 Hz
ifm electronic gmbh | |
---|---|
Product Category | Linear Position Sensors |
Product Number | IG5505 |
Product Name | Inductive sensor |
Sensor Technology | Inductive Linear Position Sensor/Switch |
Body Shape | Cylindrical; Threaded Barrel |
Measurement Range | 0.1969 inch (5 mm) |
Operating Temperature | -13 to 176 F (-25 to 80 C) |
Power Requirements | DC Powered |