High resolution sensor for linear and angular measurements.
High speed and protection degree.
Speed proportional output signals.
Resolution up to 1 µm.
Hymark/Kentucky Gauge | |
---|---|
Product Category | Linear Position Sensors |
Product Number | SME21 |
Product Name | Linear Encoder with Integrated Converter |
Sensor Technology | Linear Encoder; Magnetoresistive Linear Position Sensor/Switch |
Body Shape | Rectangular |
Resolution | 1.00E-3 to 0.0500 mm (3.94E-5 to 0.0020 inches) |
Linear Encoder Speed | 16000 mm/sec (37795 in/min) |
Operating Temperature | -13 to 185 F (-25 to 85 C) |