MaxBotix, Inc. Ultrasonic Receivers, Transmitters MB1230-000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 1863-1038-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1863-1038-ND
Ultrasonic Receivers, Transmitters 1863-1038-ND
Ultrasonic Sensor 42kHz

Ultrasonic Sensor 42kHz

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1863-1038-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Submersible LVDT Displacement Transducer - ACW 1000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Hall - Seat Belt Buckle Sensing Series - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details
Linear Encoders (Open Tape Systems) -  - IntelLiDrives, Inc.
Specs
Sensor Technology Linear Encoder
Body Shape Rectangular
Measurement Range 1181 inch (30000 mm)
View Details