This RBC Angular Contact Spherical Plain Bearing is designed to support heavy unidirectional thrust and combination radial/thrust loads. Elliptical lubricating grooves are a standard feature.
RBC Bearings | |
---|---|
Product Category | Spherical Plain Bearings |
Product Name | B60-SA |
Features | Lubrication Port |
Design Units | Inch |
Bore Diameter | 3.75 inch (95.25 mm) |
Length Through Bore | 2.34 inch (59.44 mm) |