This RBC Radial Spherical Plain Bearing is designed to support heavy radial loads under misalignment. This bearing also possesses moderate thrust loading capability, is non-separable, has a double-fractured outer ring, and is sealed.
RBC Bearings | |
---|---|
Product Category | Spherical Plain Bearings |
Product Name | B120-9LSS |
Features | Lubrication Port |
Design Units | Inch |
Bore Diameter | 7.5 inch (190 mm) |
Length Through Bore | 5.62 inch (143 mm) |
Housing Diameter | 11.25 inch (286 mm) |