Sealed bearing, slip-fit, spherical inner ring, up to 4 deg misalignment
RBC Bearings | |
---|---|
Product Category | Spherical Plain Bearings |
Product Name | B52LNMSS |
Features | Self-lubricating; Corrosion Resistant; Suitable for Rotating Shaft |
Design Units | Inch |
Bore Diameter | 3.25 inch (82.55 mm) |
Length Through Bore | 2.84 inch (72.24 mm) |
Housing Diameter | 5.12 inch (130 mm) |