SFCable.com 1000ft RG11 Coax Bulk Wire, CMR 2028-SF-30

Description
RG11 Coax Bulk Wire UL listed CMR rated Length: 1000ft

Suppliers

Company
Product
Description
Supplier Links
1000ft RG11 Coax Bulk Wire, CMR - 2028-SF-30 - SFCable.com
Hayward, CA, USA
1000ft RG11 Coax Bulk Wire, CMR
2028-SF-30
1000ft RG11 Coax Bulk Wire, CMR 2028-SF-30
RG11 Coax Bulk Wire UL listed CMR rated Length: 1000ft

RG11 Coax Bulk Wire UL listed CMR rated Length: 1000ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2028-SF-30
Product Name 1000ft RG11 Coax Bulk Wire, CMR
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

 - 2860113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details