Fairview Microwave Inc. Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 50 60 70 71
Product Name Notes
RF cable assembly part number FMCA1001-12 SMA female bulkhead to UMCX 2.5 plug cable 1.13mm coax in 12 inch and RoHS compliant from Fairview Microwave is one of a huge...
RF cable assembly part number FMCA1001-3 SMA female bulkhead to UMCX 2.5 plug cable 1.13mm coax in 3 inch and RoHS compliant from Fairview Microwave is one of a huge...
RF cable assembly part number FMCA1001-6 SMA female bulkhead to UMCX 2.5 plug cable 1.13mm coax in 6 inch and RoHS compliant from Fairview Microwave is one of a huge...

<< Prev Next >>