Micro Coaxial Cable 36 AWG 100.0' (30.48m) 50 Ohms
Micro Coaxial Cable 36 AWG 10.0' (3.05m) 50 Ohms
Micro Coaxial Cable 36 AWG 328.1' (100.00m) 50 Ohms
Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9436 WH033
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9436 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 36 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Spiral IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.021
COAX CABLE, 0.014MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:36AWG; Conductor Area CSA:0.014mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA; Product Range:- RoHS Compliant: Yes
DigiKey | DigiKey | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Multiconductor Cables | Cable Assemblies |
Product Number | A9436W-100-ND | A9436W-10-ND | A9436W-328-ND | ALP9436-WH033 | 81Y2583 |
Product Name | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 36 AWG - White - 30V - 328 ft - 9436 WH033 | Coax Cable, 0.014Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire |
Product Category | Cable | Cable | Cable | ||
Cable Jacket | Perfluoroalkoxy (PFA) | Perfluoroalkoxy (PFA) | Perfluoroalkoxy (PFA) | PFA | |
Cable Conductor | Copper Alloy, Tinned | Copper Alloy, Tinned | Copper Alloy, Tinned | ||
Cable Shielding | Spiral | Spiral | Spiral | Spiral | |
North American | 36 AWG | 36 AWG | 36 AWG | 36 AWG |