Two-Piece | Commerical
ROD ENDS MALE SERIES - INCH
Quality Bearings & Components | |
---|---|
Product Category | Rod End Bearings |
Product Number | BRRODM-CML3 |
Product Name | Rod Ends Male Series - Inch |
Features | Self-lubricating (optional feature); Lubrication Port (optional feature) |
Design Units | Inch |
Bore Diameter | 0.1900 inch (4.83 mm) |
Length Through Bore | 0.3120 inch (7.92 mm) |
Housing Diameter | 0.6250 inch (15.87 mm) |