Two-Piece | Commerical
ROD ENDS FEMALE SERIES - METRIC
Quality Bearings & Components | |
---|---|
Product Category | Rod End Bearings |
Product Number | BRRODFMCFL5M |
Product Name | Rod Ends Female Series - Metric |
Features | Lubrication Port (optional feature) |
Design Units | Metric |
Bore Diameter | 0.1969 inch (5 mm) |
Length Through Bore | 0.3150 inch (8 mm) |
Housing Diameter | 0.6299 inch (16 mm) |