rod eye CRSGS-M20X1,5 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M20x1,5, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=464 g
Festo Corporation | |
---|---|
Product Category | Rod End Bearings |
Product Number | CRSGS-M20X1,5 |
Product Name | Rod eye |
Features | Corrosion Resistant |