Cole-Parmer C2400-B-230V - Labnet Spectrafuge 24D Microcentrifuge, Blue; 230 VAC/50 Hz GO-17415-15

Suppliers

Company
Product
Description
Supplier Links
C2400-B-230V - Labnet Spectrafuge 24D Microcentrifuge, Blue; 230 VAC/50 Hz - GO-17415-15 - Cole-Parmer
Vernon Hills, IL, United States
C2400-B-230V - Labnet Spectrafuge 24D Microcentrifuge, Blue; 230 VAC/50 Hz
GO-17415-15
C2400-B-230V - Labnet Spectrafuge 24D Microcentrifuge, Blue; 230 VAC/50 Hz GO-17415-15
• Precise digital control, high capacity, and a maintenance-free brushless drive • Exceptionally quite and cool running • Large display of rpm or g-force • Unique 24x1.5/2.0mL easy-access rotor • Pick your favorite color! The digital microprocessor precisely regulates all aspects of operation. Run times from 30 seconds to 30 minutes, or continuously are easily set with the timer knob. Press and hold the knob for a quick spin elapsed time is shown on the display.

• Precise digital control, high capacity, and a maintenance-free brushless drive
• Exceptionally quite and cool running
• Large display of rpm or g-force
• Unique 24x1.5/2.0mL easy-access rotor
• Pick your favorite color!
The digital microprocessor precisely regulates all aspects of operation. Run times from 30 seconds to 30 minutes, or continuously are easily set with the timer knob. Press and hold the knob for a quick spin<emdash>elapsed time is shown on the display.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Laboratory Centrifuges
Product Number GO-17415-15
Product Name C2400-B-230V - Labnet Spectrafuge 24D Microcentrifuge, Blue; 230 VAC/50 Hz
Temperature Control Non-Refrigerated
Unlock Full Specs
to access all available technical data

Similar Products

Centrifuge - PCE-CFE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Imbalance Detection
View Details
Centrifuge CF-519 - CF-519 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3200 rpm
Maximum RCF 1400 xg
View Details
Heraeus Fresco  21 Microcentrifuge, Refrigerated w/ biocontainment lid and dual-rotor 120 V - 1108-13 - Terra Universal, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Imbalance Detection; Interchangeable Rotors
View Details
Pilot Plant Centrifuge - V 400 TP - Heinkel USA
Specs
Display Analog
Configuration Floor Standing
Analysis Method Preparative
View Details