Output port spacing is 1.5” center-to-center, 2 to 10 stations, Mounting versatility
Pneumadyne, Inc. | |
---|---|
Product Category | Manifolds and Manifold Systems |
Product Number | M20-250-9W |
Product Name | 3/8 NPT (F) Input Ports (9-Station, 1.5" Spacing) |
Application | General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical |
Dimensions & Weight | Length: 13.75" Weight: 1.70 lb |
Supply | 2 |
Outlet | 9 |
Type | NPT |