Design Features of MaxiPass full cone nozzle
Spray Characteristics of MaxiPass full cone nozzle
Spray pattern: Full Cone* (Square patterns to special order)
Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions.
*The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar).
Spray Angles: 30°, 60°, 90° and 120°
Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
Design Features of MaxiPass full cone nozzle
Spray Characteristics of MaxiPass full cone nozzle
Spray pattern: Full Cone* (Square patterns to special order)
Design pressure 20 psi; Spray pattern data varies with pressure. Please call us with any questions.
*The spray angle of wide and medium angle whirl nozzles is affected by increasing pressure. Contact BETE Applications Engineering when using the MaxiPass full cone nozzle above 40 PSI (3 bar).
Spray Angles: 30°, 60°, 90° and 120°
Flow rates: 0.7 to 978 gpm (2.6 to 3540 L/min). Flow rates up to 4500 gpm (17,000 L/min) available; call our Engineering Department for details)
BETE Fog Nozzle, Inc. | BETE Fog Nozzle, Inc. | |
---|---|---|
Product Category | Nozzles | Nozzles |
Product Number | MP1500 | MP1500 |
Product Name | MaxiPass Series | MaxiPass Series |
Media | Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids | Chemical; Water; Other; Easily Handles Dirty, Lumpy Liquids |
Application | Cleaning; Fire; Distribution, Packing | Cleaning; Fire; Distribution, Packing |
Flow | 5856 to 27420 GPH (6158 to 28832 ml/sec) | 5856 to 27420 GPH (6158 to 28832 ml/sec) |
Maximum Pressure | 80 psi (56.3 m H2O) | 80 psi (56.3 m H2O) |
Pattern | Solid Cone | Solid Cone |