Minco Bolt-On and Economy Sensors TS225453TD6TC1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bolt-On and Economy Sensors - TS225453TD6TC1 - Minco
Minneapolis, MN, United States
Bolt-On and Economy Sensors
TS225453TD6TC1
Bolt-On and Economy Sensors TS225453TD6TC1
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications. For applications requiring: General purpose Process control measurements Test and verification of existing systems Retrofitting existing machines Prototyping Final assembly Temperature ranges up to -70 to 550°C (-94 to 1022°F)

Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with most control and monitoring systems. Minco economy sensors feature insulated leads, installed and strain relieved for final construction. Available configurations fit most applications.

For applications requiring:

  • General purpose
  • Process control measurements
  • Test and verification of existing systems
  • Retrofitting existing machines
  • Prototyping
  • Final assembly
  • Temperature ranges up to -70 to 550°C (-94 to 1022°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermistor Temperature Probes
Product Number TS225453TD6TC1
Product Name Bolt-On and Economy Sensors
Sensed Temperature -49.9 to 250 F (-45.5 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermo-Tran High Reliability Temperature Sensors -  - Smith Systems, Inc.
Specs
Probe Configuration Straight Probe; Penetration (Needle) Probe (optional feature)
Diameter or Width Range 0.7500 inch (19.05 mm)
Sensitive Length 1.81 to 2.25 inch (45.97 to 57.15 mm)
View Details
Conax Stripped Lead Termination (T1) -  - Conax Technologies
Specs
Sensed Temperature 300 F (149 C)
Probe Configuration Straight Probe
Sensitive Length 1 inch (25.4 mm)
View Details
MI Cable TC Assembly - Style MTA6 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
View Details