CableOrganizer.com, Inc. Great Lakes Mobile Work Station QGL-BS2-MWS

Description
Great Lakes Mobile Work Station This Unique Secure Desktop Doubles as a Portable Work Station or Lectern for Presentations What's special about this portable work station? Made from fully welded 16-gauge steel for solid durability during constant use and transport With (4) heavy duty casters (2 locking and 2 non-locking), this workstation integrates the advantages of a desktop with complete portability and easy mobility Includes 6- position power strip, as well as a bolt on a hook to keep your power cord organized This is one of the best-made audio and video work stations on wheels you will find anywhere. Safe and secure, this mobile workstation includes an Ergotech swing-out arm for use with flat screen monitors. It has a cabinet that is fully lockable to ensure any important documents or hardware is kept secure. Ergonomically, the desktop has a wrist pad integrated into the design for long-term hard use.

Suppliers

Company
Product
Description
Supplier Links
Great Lakes Mobile Work Station - QGL-BS2-MWS - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Great Lakes Mobile Work Station
QGL-BS2-MWS
Great Lakes Mobile Work Station QGL-BS2-MWS
Great Lakes Mobile Work Station This Unique Secure Desktop Doubles as a Portable Work Station or Lectern for Presentations What's special about this portable work station? Made from fully welded 16-gauge steel for solid durability during constant use and transport With (4) heavy duty casters (2 locking and 2 non-locking), this workstation integrates the advantages of a desktop with complete portability and easy mobility Includes 6- position power strip, as well as a bolt on a hook to keep your power cord organized This is one of the best-made audio and video work stations on wheels you will find anywhere. Safe and secure, this mobile workstation includes an Ergotech swing-out arm for use with flat screen monitors. It has a cabinet that is fully lockable to ensure any important documents or hardware is kept secure. Ergonomically, the desktop has a wrist pad integrated into the design for long-term hard use.

Great Lakes Mobile Work Station

This Unique Secure Desktop Doubles as a Portable Work Station or Lectern for Presentations

What's special about this portable work station?

  • Made from fully welded 16-gauge steel for solid durability during constant use and transport
  • With (4) heavy duty casters (2 locking and 2 non-locking), this workstation integrates the advantages of a desktop with complete portability and easy mobility
  • Includes 6- position power strip, as well as a bolt on a hook to keep your power cord organized

This is one of the best-made audio and video work stations on wheels you will find anywhere. Safe and secure, this mobile workstation includes an Ergotech swing-out arm for use with flat screen monitors. It has a cabinet that is fully lockable to ensure any important documents or hardware is kept secure. Ergonomically, the desktop has a wrist pad integrated into the design for long-term hard use.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number QGL-BS2-MWS
Product Name Great Lakes Mobile Work Station
Type Office
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Workbench (electric) with Painted Steel Top (72
Specs
Length 30.0 inch (762 mm)
Width 72.0 inch (1828.80 mm)
Capacity 1125 lbs (510 kg)
View Details
BETEX Mobilift Series Workbenches - TB-WB260400 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 59.1 inch (1500 mm)
Width 37.4 inch (950.00 mm)
View Details
 - 8417718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work Bench Mat
Length 23.6 inch (600 mm)
Width 17.7 inch (450.00 mm)
View Details
Anaerobic Workstation - Bugbox Ax - Baker
Specs
Type Cleanroom
Length 31.5 inch (800 mm)
Width 26.7 inch (679.00 mm)
View Details